EN
  • EN
  • DE

D3V3Q1B2LP3-7

Part No D3V3Q1B2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3V 7.5V DFN0603-2 / LOW CAPACITANCE BIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Maximum)
Voltage - Breakdown (Min) 3.8V
Voltage - Clamping (Maximum) at Ipp 7.5V
Current - Peak Pulse (10/1000μs) 4A (8/20μs)
Power - Peak Pulse 30W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 6pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Manufacturer Pack Quantity 10,000
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800858-D3V3Q1B2LP3-7
Ultra Librarian 3D Model Ultra Librarian D3V3Q1B2LP3-7 CAD Model

Description

Introducing the D3V3Q1B2LP3-7 Transient Voltage Suppressor from Diodes Incorporated

The D3V3Q1B2LP3-7 is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), ensuring the longevity and reliability of your devices.

Key Features

  • Low Clamping Voltage: The D3V3Q1B2LP3-7 offers excellent clamping voltage performance, providing superior protection for sensitive circuits by limiting the voltage spikes to a safe threshold.
  • Low Capacitance: With its low capacitance design, this TVS diode is ideal for high-speed data line applications, ensuring minimal signal degradation and preserving the integrity of data transmission.
  • ESD Protection: It is capable of withstanding ESD events, offering an air discharge rating of ±15kV, contact discharge of ±8kV, and protecting against electrical transients as defined in IEC 61000-4-2.
  • Small Form Factor: The compact package size (DLP) of the D3V3Q1B2LP3-7 makes it suitable for space-constrained applications, allowing for efficient use of PCB real estate.
  • RoHS Compliant: As an environmentally conscious product, it complies with the RoHS directive, making it suitable for use in a wide range of consumer and industrial markets that require lead-free components.

Applications

The versatility of the D3V3Q1B2LP3-7 makes it an ideal choice for a broad array of applications, including:

  • Portable Electronics
  • Power Supplies
  • Computing Devices
  • Communication Systems
  • Industrial Controls

Technical Specifications

Here are some of the technical highlights of the D3V3Q1B2LP3-7:

  • Reverse Stand-Off Voltage: 3.3V
  • Peak Pulse Power Dissipation: 200W (8/20μs waveform)
  • Operating Temperature Range: -55°C to +150°C
  • Package: DLP
  • Lead-Free and RoHS Compliant

The D3V3Q1B2LP3-7 from Diodes Incorporated represents a blend of performance, reliability, and compact design, making it a top choice for designers looking to enhance the durability and safety of their electronic systems. Trust in Diodes Incorporated for your circuit protection needs, and ensure your products are safeguarded against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0666 $50.2830
1,830+ $0.0547 $100.1010
2,835+ $0.0530 $150.2550
3,900+ $0.0513 $200.0700
5,045+ $0.0496 $250.2320
6,745+ $0.0445 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess