EN
  • EN
  • DE

D33V0S1U2LP1608-7

Part No D33V0S1U2LP1608-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 33VWM 55VC U-DFN1608-2 / 55V Clamp 19A Ipp Tvs Diode Surface Mount U-DFN1608-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 19A
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 156pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 2-UFDFN
Supplier Device Package U-DFN1608-2
Base Product Number D33V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D33V0S1U2LP1608-7DKR,31-D33V0S1U2LP1608-7CT,31-D33V0S1U2LP1608-7TR
Standard Package 10,000
Win Source Part Number 1334827-D33V0S1U2LP1608-7
Ultra Librarian 3D Model Ultra Librarian D33V0S1U2LP1608-7 CAD Model

Description

Product Overview: D33V0S1U2LP1608-7 from Diodes Incorporated

The D33V0S1U2LP1608-7 is a high-performance, robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated. This discrete semiconductor product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

With its low-profile design, the D33V0S1U2LP1608-7 is housed in a compact, leadless 1608 (0603 metric) package, making it an ideal choice for space-constrained applications. The device offers a working voltage of 3.3V, providing a precise voltage clamping capability, which is crucial for safeguarding modern electronics that operate at lower voltage levels.

The D33V0S1U2LP1608-7 boasts an impressive power dissipation rating, ensuring that it can handle high transient power spikes without compromising its integrity or the protection of the connected circuitry. This characteristic, combined with its fast response time to transient events, makes it an indispensable component in the design of reliable and durable electronic systems.

Key features of D33V0S1U2LP1608-7 include:

  • Low clamping voltage to ensure sensitive circuit protection
  • Low leakage current to minimize power loss when the device is idle
  • Fast response time to transient events, providing immediate protection
  • High surge capability to withstand significant voltage spikes
  • Compact 1608 (0603 metric) package suitable for high-density circuit designs
  • RoHS compliant and lead-free, making it suitable for environmentally sensitive applications

Suitable for a wide array of applications, the D33V0S1U2LP1608-7 is commonly used in portable devices, computer interfaces, telecommunications systems, and other sophisticated electronics where space is at a premium and protection from voltage transients is critical.

Diodes Incorporated's commitment to quality ensures that the D33V0S1U2LP1608-7 is manufactured to the highest standards, offering reliable performance for the most demanding applications. Whether you are designing a new system or looking to enhance the protection of an existing one, the D33V0S1U2LP1608-7 is an excellent choice for safeguarding your electronic components from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess