EN
  • EN
  • DE

D20V0S1U3LP20-7

Part No D20V0S1U3LP20-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32VC U-DFN2020-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 32V Clamp 10A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UDFN Exposed Pad
Case / Package U-DFN2020-3 (Type C)
Family Name D20V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867986-D20V0S1U3LP20-7
Ultra Librarian 3D Model Ultra Librarian D20V0S1U3LP20-7 CAD Model

Description

Introducing the D20V0S1U3LP20-7 from Diodes Incorporated

Diodes Incorporated presents the D20V0S1U3LP20-7, a robust and reliable transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD) and other transient voltage events. This product is a perfect solution for safeguarding high-speed data lines and other vulnerable circuits used in a wide range of applications, including mobile handsets, portable electronics, and communication systems.

Key Features

  • Stand-off Voltage: The D20V0S1U3LP20-7 offers a stand-off voltage of 20V, providing a solid barrier against overvoltage conditions that could otherwise damage sensitive components.
  • Low Capacitance: With its low loading capacitance, this TVS diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It is capable of withstanding ESD strikes at ±30kV (air and contact discharge) as per the IEC 61000-4-2 standard, ensuring the durability and long-term reliability of your electronic devices.
  • Ultra-Small Package: The D20V0S1U3LP20-7 comes in an ultra-small DFN1006-2 package, making it an excellent choice for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is completely lead-free and RoHS compliant, minimizing the ecological impact of your electronics.

Applications

The D20V0S1U3LP20-7 is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly suited for:

  • USB interfaces
  • HDMI ports
  • Portable devices
  • Smartphones and tablets
  • Wearable technology
  • High-speed data lines requiring minimal signal attenuation

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The D20V0S1U3LP20-7 TVS diode is produced with rigorous quality control processes, ensuring that each component meets the highest standards of performance and reliability. When you choose Diodes Incorporated for your circuit protection needs, you can be confident that you are getting a product that will serve your application reliably for years to come.

For detailed specifications and application notes, please refer to the official datasheet of the D20V0S1U3LP20-7, available on the Diodes Incorporated website.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1824 $58.3680
775+ $0.1497 $116.0175
1,195+ $0.1451 $173.3945
1,650+ $0.1404 $231.6600
2,130+ $0.1358 $289.2540
2,850+ $0.1217 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess