EN
  • EN
  • DE

D20V0L1B2WSQ-7

Part No D20V0L1B2WSQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description GENERAL PROTECTION PP SOD323 T&R / 30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V (Max)
Voltage - Breakdown (Min) 21V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 90W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D20V0L1B2WSQ-7TR
Standard Package 3,000
Win Source Part Number 1054669-D20V0L1B2WSQ-7
Ultra Librarian 3D Model Ultra Librarian D20V0L1B2WSQ-7 CAD Model

Description

Introducing the D20V0L1B2WSQ-7 TVS Diode from Diodes Incorporated

The D20V0L1B2WSQ-7 is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide your electronic circuits with superior protection against voltage transients induced by system inductance or lightning. This component is specially engineered to safeguard sensitive equipment from voltage spikes that can occur suddenly and unexpectedly, ensuring the longevity and reliability of your devices.

Key Features

  • Low Clamping Voltage: The D20V0L1B2WSQ-7 offers a low clamping voltage, ensuring that any voltage spikes are quickly and efficiently suppressed to safe levels, protecting sensitive circuit components.
  • High Surge Capability: With its robust design, this TVS diode can handle high surge events, making it an ideal choice for protecting against severe transient conditions.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode, thus improving the overall energy efficiency of your application.
  • Fast Response Time: The device reacts swiftly to transient events, providing prompt protection to ensure your circuit's integrity is maintained.
  • Compact Package: Enclosed in a small SOD-323 package, the D20V0L1B2WSQ-7 is perfect for space-constrained applications, without compromising on performance.

Applications

The D20V0L1B2WSQ-7 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable Devices
  • Data Lines
  • Microcontroller Input Protection
  • Power Supply Rail Protection
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D20V0L1B2WSQ-7 is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial and commercial applications. With its robust design and reliable performance, this TVS diode is an excellent choice for designers looking to enhance the durability and safety of their electronic systems.

Ordering Information

For those interested in incorporating the D20V0L1B2WSQ-7 into their designs, this product is available through Diodes Incorporated and authorized distributors. Ensure that you specify the correct part number, D20V0L1B2WSQ-7, when placing an order to take advantage of its superior transient voltage protection capabilities.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2386 $50.1060
515+ $0.1958 $100.8370
795+ $0.1897 $150.8115
1,090+ $0.1836 $200.1240
1,410+ $0.1774 $250.1340
1,890+ $0.1591 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess