EN
  • EN
  • DE

D18V0S1U3LP20-7

Part No D18V0S1U3LP20-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 18VWM 29.1VC 3DFN / 29.1V Clamp 11A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V (Max)
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.1V
Current - Peak Pulse (10/1000µs) 11A
Power - Peak Pulse 4000W (4kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 3-UDFN Exposed Pad
Supplier Device Package U-DFN2020-3 (Type C)
Base Product Number D18V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D18V0S1U3LP20-7DKR,D18V0S1U3LP20-7DI,31-D18V0S1U3LP20-7CT,D18V0S1U3LP20-7DI-ND,31-D18V0S1U3LP20-7TR
Standard Package 3,000
Win Source Part Number 1334825-D18V0S1U3LP20-7
Ultra Librarian 3D Model Ultra Librarian D18V0S1U3LP20-7 CAD Model

Description

Product Overview: D18V0S1U3LP20-7 by Diodes Incorporated

The D18V0S1U3LP20-7 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic circuits from voltage spikes and surges. Engineered to shield low-voltage applications, this product ensures reliable operation of devices even in the most challenging electrical environments.

Key Features

  • Transient Protection: The TVS diode can clamp transient voltages and dissipate the energy of electrostatic discharges (ESD), safeguarding the downstream components from potential damage.
  • Low Profile Package: It comes in a compact, leadless X1-DFN1006-2 package, which is suitable for space-constrained applications and provides a minimal footprint on the PCB.
  • Reverse Stand-off Voltage: With a reverse stand-off voltage of 18V, it ensures protection for common 12V and 15V applications, including the ability to withstand repetitive reverse voltage.
  • Peak Pulse Power: The diode offers a peak pulse power dissipation of 200W for a 10/1000μs waveform, which is indicative of its capability to handle significant power surges.
  • Low Clamping Voltage: The device provides a low clamping voltage, which is crucial for protecting sensitive components that can be damaged by relatively low overvoltage events.
  • Fast Response Time: With its fast response time to transient events, the D18V0S1U3LP20-7 quickly reacts to overvoltages, ensuring immediate protection.

Applications

The D18V0S1U3LP20-7 is ideal for a broad range of applications, including:

  • Portable Electronics
  • Data Lines for Communication Interfaces
  • Microcontroller Input Protection
  • Power Supply Protection
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D18V0S1U3LP20-7 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance. The device's robustness makes it an excellent choice for designers looking to enhance the durability of their electronic products against transient voltage events.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet available on the Diodes Incorporated website or contact their technical support for further assistance.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1465 $50.5425
835+ $0.1203 $100.4505
1,290+ $0.1165 $150.2850
1,775+ $0.1127 $200.0425
2,295+ $0.1090 $250.1550
3,075+ $0.0977 $300.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,590 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess