Product Overview: Diodes Incorporated D1213A-04TS-7
The D1213A-04TS-7 is a high-performance, surface-mount TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events.
Key Features
- ESD Protection: The D1213A-04TS-7 offers excellent protection against electrostatic discharge, meeting IEC 61000-4-2 (ESD) immunity requirements. This ensures the safety and longevity of electronic components in the event of sudden voltage spikes.
- Low Clamping Voltage: With its low dynamic resistance, the device provides a low clamping voltage, which is crucial for safeguarding sensitive circuitry from high transient voltages while maintaining signal integrity.
- Surface Mount Package: It comes in a small, leadless SOT-523 package, making it ideal for use in space-constrained applications while also offering the benefits of easy installation and PCB space savings.
- High Surge Capability: The diode is capable of withstanding high surge currents, ensuring reliable performance and protection during intense transient conditions.
Applications
The D1213A-04TS-7 is suitable for a broad range of applications, including:
- Portable Electronics
- Power Supplies
- Communication Systems
- Computers and Peripherals
- Networking Equipment
Product Specifications
The D1213A-04TS-7 is specified for operation over a wide temperature range, which along with its robust design, makes it an ideal choice for demanding environments. The device's specifications include:
- Package: SOT-523
- Peak Pulse Power Dissipation: 350W (8/20μs waveform)
- Breakdown Voltage: 6.45V (min) to 7.14V (max) at 1mA
- Maximum Clamping Voltage: 12.1V at 5A
- ESD Rating: ±20kV (air), ±15kV (contact)
With its combination of features, the D1213A-04TS-7 from Diodes Incorporated is a reliable and effective solution for protecting electronic systems from voltage transients. Its compact form factor and powerful surge protection capabilities make it a versatile choice for designers looking to enhance the safety and durability of their products.