Product Overview: D1213A-04SO-7 from Diodes Incorporated
The D1213A-04SO-7 is a robust, high-performance TVS (Transient Voltage Suppressor) diode, meticulously designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is engineered to provide superior protection against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an essential component for safeguarding sensitive electronic circuits.
Key Features
- Low Clamping Voltage: The D1213A-04SO-7 offers a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thereby protecting the integrity of the electronic device.
- High Surge Capability: With its ability to handle high surge currents, this TVS diode is capable of withstanding severe transient conditions, making it ideal for use in harsh environments.
- Fast Response Time: The device reacts almost instantaneously to transient events, providing prompt and reliable protection when it is most needed.
- Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy efficiency in standby or off modes.
- Surface Mount Package: The D1213A-04SO-7 is available in a compact SOD-123FL package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB design.
Applications
The versatility of the D1213A-04SO-7 makes it an excellent choice for a wide range of applications, including:
- Portable Electronics
- Power Supplies
- Automotive Systems
- Industrial Controls
- Consumer Electronics
Product Specifications
The D1213A-04SO-7 is characterized by its exceptional electrical properties, which include:
- Peak Pulse Power Dissipation: 400W
- ESD Protection: ±30kV (air), ±30kV (contact)
- Operating Temperature Range: -55°C to +150°C
- RoHS Compliant
Diodes Incorporated's commitment to quality ensures that the D1213A-04SO-7 TVS diode meets the highest standards of reliability and performance. Whether for commercial, industrial, or automotive applications, this product stands as a testament to Diodes Incorporated's dedication to providing cutting-edge protection solutions for electronic systems.