EN
  • EN
  • DE
  • IT

BZX84C6V2S-7-F

Part No BZX84C6V2S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.2V SOT363 / Zener Diode Array 2 Independent 6.2 V 200 mW ±6% SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±6%
Power - Max 200 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C6V2S-FDITR,BZX84C6V2S-FDIDKR,BZX84C6V2S-FDICT,BZX84C6V2S7F,BZX84C6V2S-FDI
Standard Package 3,000
Win Source Part Number 1324794-BZX84C6V2S-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C6V2S-7-F CAD Model

Description

Product Overview

The BZX84C6V2S-7-F from Diodes Incorporated is a high-performance Zener diode designed for applications requiring voltage regulation and voltage clamping. This surface-mount device comes in a compact SOT-23 package, which makes it ideal for space-constrained applications. With its precise voltage regulation capabilities, the BZX84C6V2S-7-F is commonly used in power supply circuits, voltage reference applications, and as protection elements in sensitive electronics.

Key Features

  • Voltage Regulation: The BZX84C6V2S-7-F offers a nominal Zener voltage of 6.2V, providing a stable reference voltage for various circuits.
  • Power Dissipation: Capable of dissipating up to 200mW of power, this Zener diode can handle a fair amount of power for its small size, making it suitable for a range of electronic applications.
  • Low Leakage Current: The device is characterized by its low leakage current, which enhances its efficiency and reliability when deployed in voltage regulation scenarios.
  • High Surge Capability: It is designed to withstand surge currents, ensuring protection against transient voltage spikes that could potentially damage electronic components.
  • Wide Operating Temperature Range: The BZX84C6V2S-7-F operates effectively over a broad temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

Due to its robust design and precise voltage clamping abilities, the BZX84C6V2S-7-F is suitable for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Power management modules
  • Industrial control systems
  • Automotive electronics where stable voltage references are critical

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C6V2S-7-F is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards and restrictions on hazardous substances.

In summary, the BZX84C6V2S-7-F Zener diode from Diodes Incorporated is a versatile and reliable component that offers precise voltage regulation in a miniature package, suitable for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 12V SOT23-3
Lowest to $0.0658
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Rohm Semiconductor
Lowest to $0.1987
Panjit
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0980 $50.4700
1,245+ $0.0805 $100.2225
1,930+ $0.0779 $150.3470
2,655+ $0.0754 $200.1870
3,430+ $0.0729 $250.0470
4,590+ $0.0654 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,076 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess