EN
  • EN
  • DE

BZX84C3V3S

Part No BZX84C3V3S
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description DUAL 200mW SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1158065-BZX84C3V3S
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C3V3S CAD Model

Description

Introducing the BZX84C3V3S - A Precision Zener Diode from Diodes Incorporated

The BZX84C3V3S is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is engineered to provide a precise voltage regulation solution for a wide range of electronic applications. The BZX84C3V3S is part of the BZX84 series, known for their reliability and consistency in operation.

Key Features

  • Nominal Zener Voltage: The BZX84C3V3S offers a nominal Zener voltage of 3.3V, making it ideal for applications that require a regulated voltage around this value.
  • Power Dissipation: This Zener diode has a power dissipation rating of 300mW, which allows it to handle moderate levels of power while maintaining its performance.
  • Package: It comes in a small SOT-23 surface-mount package, which is suitable for high-density circuit boards and is easy to integrate into various electronic designs.
  • Low Leakage Current: The device features a low leakage current, ensuring minimal power loss and increased efficiency for the circuits in which it is used.
  • Wide Operating Temperature Range: The BZX84C3V3S can operate effectively over a broad temperature range, making it versatile for use in different environmental conditions.
  • Tolerance: This Zener diode has a standard tolerance of ±5%, providing a stable Zener voltage for precision applications.

Applications

The BZX84C3V3S is suitable for a variety of applications that require voltage regulation and protection. These include:

  • Voltage reference in power supplies
  • Surge protection in consumer electronics
  • Regulation for sensitive electronics
  • Stabilization of signals in communication devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the BZX84C3V3S is no exception. It is manufactured with the utmost precision, ensuring that each diode meets the company's stringent quality standards. The BZX84C3V3S is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

In conclusion, the BZX84C3V3S from Diodes Incorporated is a robust Zener diode that offers precise voltage regulation, low leakage current, and a compact form factor. It is an excellent choice for designers looking for a reliable component that delivers consistent performance across various applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
725+ $0.1594 $115.5650
1,120+ $0.1548 $173.3760
1,555+ $0.1490 $231.6950
2,000+ $0.1444 $288.8000
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess