EN
  • EN
  • DE

BZX84C39T-7-F

Part No BZX84C39T-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 150mW SURFACE MOUNT ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Power - Max 150mW
Impedance (Maximum) (Zzt) 130 Ohm
Current - Reverse Leakage @ Vr 100nA @ 27.3V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOT-523
Manufacturer Package SOT-523
Win Source Part Number 1158058-BZX84C39T-7-F
Manufacturer Homepage www.diodes.com
Family Name BZX84C39T
Introduction Date March 26, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C39T-7-F CAD Model

Description

Product Overview: BZX84C39T-7-F by Diodes Incorporated

The BZX84C39T-7-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precise voltage regulation with a nominal Zener voltage of 39V. This surface-mount device comes in a compact SOT-523 package, making it suitable for high-density circuit board designs where space is at a premium.

Key Features

  • Zener Voltage: The device offers a Zener voltage of 39V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 300mW, it can handle moderate power levels, making it suitable for a range of electronic circuits.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, ensuring reliable performance in your circuits.
  • Package: The SOT-523 package is not only space-efficient but also allows for excellent thermal performance and quick heat dissipation.

Applications

The BZX84C39T-7-F is versatile and can be used in various applications that require voltage regulation and protection. Common applications include:

  • Power management circuits
  • Voltage reference in consumer electronics
  • Overvoltage protection circuits
  • Switching power supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C39T-7-F is no exception. This Zener diode is manufactured to high standards, ensuring that it delivers consistent performance and reliability across its lifespan.

Environmental Compliance

The BZX84C39T-7-F is also environmentally friendly, complying with RoHS standards. This means it is free from hazardous substances like lead, making it a safe choice for electronic products marketed globally.

In summary, the BZX84C39T-7-F from Diodes Incorporated is a robust and reliable component suitable for designers looking to incorporate voltage regulation and protection in their electronic designs. Its small footprint, combined with its stable Zener voltage and power dissipation capabilities, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0630 $50.0850
1,935+ $0.0517 $100.0395
2,995+ $0.0501 $150.0495
4,125+ $0.0485 $200.0625
5,335+ $0.0469 $250.2115
7,145+ $0.0420 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess