EN
  • EN
  • DE

BZX84C24-7

Part No BZX84C24-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 300MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±6%
Maximum Power 300mW
Impedance (Maximum) (Zzt) 70 Ohms
Current - Reverse Leakage at Vr 100nA at 16.8V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number BZX84C24
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 730205-BZX84C24-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C24-7 CAD Model

Description

Product Overview: BZX84C24-7 from Diodes Incorporated

The BZX84C24-7 is a high-performance Zener diode offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode is designed to provide a precise voltage regulation with a nominal Zener voltage of 24V, making it an ideal component for voltage regulation applications in a wide range of electronic circuits.

Constructed with a planar die, the BZX84C24-7 ensures reliability and stability. It is housed in a small SOT-23 package, which is highly valued for its compact footprint and low profile on printed circuit boards (PCBs). This surface-mount device is optimized for automated assembly processes, which is beneficial for mass production and reduces manufacturing costs.

The BZX84C24-7 has a power dissipation of 350mW, which allows it to handle a moderate amount of power while maintaining a low thermal resistance. Its operating and storage temperature ranges from -55°C to +150°C, offering robust performance in extreme environmental conditions. This makes the BZX84C24-7 suitable for industrial, commercial, and consumer applications where temperature fluctuations are a concern.

One of the key features of this Zener diode is its tight voltage tolerance. With a tolerance as low as ±5%, it provides a stable Zener voltage, ensuring that the device performs consistently within its specified parameters. This precision is particularly important in sensitive electronic circuits where voltage variations can lead to malfunctions or decreased efficiency.

Additionally, the BZX84C24-7 is compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability. This compliance ensures that the product is free of hazardous substances, making it suitable for use in a wide range of environmentally conscious applications.

In summary, the BZX84C24-7 Zener diode from Diodes Incorporated is a reliable and precise voltage regulation solution that combines a compact form factor with robust performance. Its suitability for automated assembly, tight voltage tolerance, and compliance with environmental standards make it an excellent choice for designers and engineers looking to incorporate stable voltage regulation into their electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess