The BZX84C20TS is a high-performance Zener diode from Diodes Incorporated, designed to offer precise voltage regulation and protection in a variety of electronic applications. This small signal Zener diode, with its 20V nominal Zener voltage, is an essential component for voltage regulation tasks in compact circuits.
Key Features
- Nominal Zener Voltage: 20V provides a stable reference voltage for various applications.
- Power Dissipation: Capable of dissipating up to 300mW, making it suitable for handling moderate power levels in compact designs.
- Package: Comes in a SOT-323 package, which is ideal for space-constrained applications.
- High Stability: Exhibits excellent stability and reliability over time, ensuring consistent performance.
- Tolerance: Precision tolerance options are available for applications requiring stringent voltage regulation.
Applications
The BZX84C20TS Zener diode is versatile and can be used in a variety of applications, including:
- Power supply circuits
- Voltage reference in analog circuits
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the BZX84C20TS is no exception. This Zener diode is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. The BZX84C20TS is designed to withstand harsh environments and provide a long operational life, making it a dependable choice for critical applications.
Conclusion
With its precise voltage regulation capabilities, compact form factor, and robust design, the BZX84C20TS from Diodes Incorporated is an excellent choice for designers seeking a reliable Zener diode for their electronic applications. Its versatility and performance make it a valuable component in any circuit requiring voltage control or protection.