EN
  • EN
  • DE

BZX84B8V2-7-F-89

Part No BZX84B8V2-7-F-89
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238876-BZX84B8V2-7-F-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84B8V2-7-F-89 CAD Model

Description

Product Overview: BZX84B8V2-7-F-89 from Diodes Incorporated

The BZX84B8V2-7-F-89 is a high-performance Zener diode, meticulously crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is designed to provide precise voltage regulation, making it an ideal choice for a wide range of electronic applications. The product is housed in a compact SOT-23 package, which is highly valued for its small footprint, making it suitable for space-constrained applications.

Key Features

  • Voltage Regulation: The BZX84B8V2-7-F-89 offers a nominal Zener voltage of 8.2V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 350mW, this Zener diode can handle moderate amounts of power, making it suitable for several power regulation scenarios.
  • Package: The SOT-23 package is renowned for its compact size, which allows for high-density mounting and is ideal for portable devices.
  • Operating Temperature Range: It operates efficiently over a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for consistent performance.

Applications

The BZX84B8V2-7-F-89 Zener diode is versatile and can be used in numerous electronic circuits. Its applications include:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Reference elements in voltage regulators
  • Power management solutions in portable devices
  • Switching operations in digital systems

Quality and Reliability

Diodes Incorporated ensures that the BZX84B8V2-7-F-89 meets the highest standards of quality and reliability. Each component is subjected to rigorous testing and quality control measures, guaranteeing performance under specified conditions. The device is also compliant with RoHS standards, making it environmentally friendly and suitable for use in various global markets.

In conclusion, the BZX84B8V2-7-F-89 Zener diode from Diodes Incorporated is a reliable and efficient solution for voltage regulation needs in a multitude of electronic applications. Its compact size, robust performance, and quality assurance make it a valuable component for designers and engineers seeking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3643 $58.9144
20+ $6.0430 $120.8600
30+ $5.8535 $175.6050
41+ $5.6653 $232.2773
53+ $5.4759 $290.2227
71+ $4.9099 $348.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess