EN
  • EN
  • DE

BZX84B16Q-7-F

Part No BZX84B16Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description TIGHT TOLERANCE ZENER SOT23 T&R / Zener Diode 16 V 300 mW ±2% Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 11.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZX84B16Q-7-FTR
Standard Package 3,000
Win Source Part Number 1153619-BZX84B16Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84B16Q-7-F CAD Model

Description

Product Overview: BZX84B16Q-7-F by Diodes Incorporated

The BZX84B16Q-7-F is a surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This high-performance component is specifically engineered to provide voltage regulation in a variety of electronic applications, with a nominal Zener voltage of 16V. It is a popular choice for designers and engineers seeking a reliable and efficient solution for voltage clamping, voltage reference, or circuit protection purposes.

Key Features

  • Zener Voltage: The BZX84B16Q-7-F offers a precise Zener voltage of 16V, making it suitable for a broad range of applications that require consistent voltage regulation.
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Package: The component comes in a compact SOT-23 package, which is highly favored for its small footprint and is ideal for space-constrained applications.
  • High Stability: It features excellent stability and low leakage current, providing a reliable performance over its entire lifespan.
  • Temperature Range: The operating temperature range of -65°C to +150°C allows the BZX84B16Q-7-F to function effectively in extreme environments.

Applications

The versatility of the BZX84B16Q-7-F Zener diode allows it to be utilized in a wide array of applications. It is commonly used in:

  • Consumer electronics such as televisions, computers, and mobile devices for voltage regulation and protection.
  • Industrial equipment where stable voltage is crucial for the performance and safety of the machinery.
  • Telecommunication systems, providing protection against voltage transients and ensuring consistent operation.
  • Power management circuits in automotive and aerospace industries, where reliability and precision are paramount.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84B16Q-7-F is no exception. It is constructed with high-grade materials and is subjected to rigorous testing to ensure that it meets the industry standards for performance and reliability. Customers can trust this Zener diode to deliver consistent results in their electronic designs.

For detailed specifications and application notes, engineers and designers are encouraged to refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,390+ $0.0361 $50.1790
3,380+ $0.0296 $100.0480
5,230+ $0.0287 $150.1010
7,195+ $0.0278 $200.0210
9,330+ $0.0268 $250.0440
12,450+ $0.0241 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,780 pieces
MOQ: 1390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess