The BZT52HC3V6WF-7 is a high-performance Zener diode offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This precision Zener diode is designed to provide a reliable voltage regulation solution with a nominal Zener voltage of 3.6 volts.
Key Features
- Zener Voltage: 3.6V with a tolerance of ±2%, ensuring precise voltage regulation for sensitive circuits.
- Power Dissipation: Rated at 200mW, this diode can dissipate a moderate amount of power, making it suitable for various applications.
- Package: Comes in a compact SOD-123F flat lead surface-mount package, which is ideal for high-density circuit board designs.
- Operating Temperature: Capable of operating over a wide temperature range from -55°C to +150°C, ensuring reliability in extreme conditions.
- Low Leakage Current: Exhibits low leakage current characteristics for improved energy efficiency and performance.
- RoHS Compliant: Meets RoHS environmental standards, ensuring the product is free of hazardous substances and suitable for green-compliant electronics.
Applications
The BZT52HC3V6WF-7 is versatile and can be used in a variety of applications. It is commonly utilized in:
- Power management solutions
- Consumer electronics
- Computing devices
- Telecommunication systems
- Industrial equipment
This Zener diode is an excellent choice for designers looking for a compact, high-reliability component to maintain a stable voltage in their electronic circuits. With its precise voltage regulation capabilities and robust design, the BZT52HC3V6WF-7 from Diodes Incorporated is an essential component for any application requiring consistent voltage control.