EN
  • EN
  • DE

BZT52HC22WF-7

Part No BZT52HC22WF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123F T&R 3K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5.68%
Power - Max 375mW
Impedance (Maximum) (Zzt) 25 Ohms
Current - Reverse Leakage at Vr 50nA at 15.4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123F
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800776-BZT52HC22WF-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC22WF-7 CAD Model

Description

Product Overview: BZT52HC22WF-7

The BZT52HC22WF-7 is a high-performance Zener diode from Diodes Incorporated, designed to offer precision voltage regulation in a compact, surface-mount package. This Zener diode is a part of the BZT52 series, which is well-regarded for its reliability and consistency in operation. The BZT52HC22WF-7 is particularly suitable for applications requiring a stable reference voltage or protection for sensitive electronics against voltage transients.

Key Features

  • Precise Voltage Regulation: With a nominal Zener voltage of 22V, this diode provides precise voltage control, making it ideal for voltage reference or clamping applications where accuracy is crucial.
  • High Stability: The BZT52HC22WF-7 boasts excellent stability and low leakage current, ensuring consistent performance over a range of operating conditions.
  • Power Dissipation: This diode has a power dissipation rating of 375mW, which allows for adequate handling of power in compact circuit designs.
  • Compact SOD-123F Package: The small form factor of the SOD-123F package makes it an excellent choice for space-constrained applications, without compromising on power capability.
  • Wide Operating Temperature Range: It can operate effectively over a broad temperature range from -55°C to +150°C, making it versatile across various environments.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and RoHS compliant, minimizing the ecological impact and meeting regulatory requirements for global markets.

Applications

The BZT52HC22WF-7 is suitable for a variety of applications across multiple industries. These include:

  • Power Supply Regulation
  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Medical Equipment
  • Industrial Controls

With its robust design and precise voltage regulation, the BZT52HC22WF-7 from Diodes Incorporated is an excellent choice for engineers and designers looking to integrate a reliable Zener diode into their electronic circuits. Whether used for voltage stabilization, protection, or as a reference voltage, this component delivers consistent performance and quality that Diodes Incorporated is known for.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,805+ $0.0304 $115.6720
5,885+ $0.0295 $173.6075
8,100+ $0.0286 $231.6600
10,505+ $0.0275 $288.8875
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,850 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess