EN
  • EN
  • DE

BZT52C8V2S-7-F-82

Part No BZT52C8V2S-7-F-82
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238716-BZT52C8V2S-7-F-82
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C8V2S-7-F-82 CAD Model

Description

Product Overview: BZT52C8V2S-7-F-82 from Diodes Incorporated

The BZT52C8V2S-7-F-82 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to provide voltage regulation with a nominal Zener voltage of 8.2V, making it ideal for a wide range of electronic applications that require precise voltage control.

Key Features

  • Zener Voltage: The BZT52C8V2S-7-F-82 offers a 8.2V Zener voltage, which is ideal for providing stable reference voltages in various circuits.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Package: The diode comes in a compact SOD-323 package, which is known for its small footprint and excellent power density. This makes it an excellent choice for space-constrained applications.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, ensuring reliable performance in a range of operating conditions.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, which allows for use in harsh environmental conditions.
  • Moisture Sensitivity Level: This component has a moisture sensitivity level of 1, indicating that it is less susceptible to moisture-induced damage during the soldering process and subsequent use.

Applications

The BZT52C8V2S-7-F-82 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge voltage protection circuits
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunications equipment
  • Computer systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the BZT52C8V2S-7-F-82 is no exception. This Zener diode is manufactured using rigorous quality control processes, ensuring consistent performance and reliability for every unit produced. Furthermore, it is RoHS compliant, reflecting the company's dedication to environmentally responsible manufacturing practices.

Whether you're designing power management systems, protecting sensitive electronics, or need a reliable voltage reference, the BZT52C8V2S-7-F-82 from Diodes Incorporated is an excellent choice that combines performance, compact design, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess