EN
  • EN
  • DE

BZT52C5V6T1G

Part No BZT52C5V6T1G
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238700-BZT52C5V6T1G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52C5V6T1G CAD Model

Description

Product Overview: BZT52C5V6T1G - Zener Diode

The BZT52C5V6T1G from Diodes Incorporated is a highly efficient, surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference. This precision device is characterized by its low leakage current and excellent stability, making it suitable for a wide variety of electronic circuits and products.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, the BZT52C5V6T1G provides precise voltage regulation, ensuring stable operation in your circuit.
  • Power Dissipation: Capable of dissipating up to 410mW of power, this Zener diode can handle a reasonable amount of power, making it suitable for various applications.
  • Package: The SOD-123 package is small and compact, allowing for high-density mounting and saving valuable board space.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, this device can perform reliably in extreme conditions.
  • Low Leakage Current: The low leakage current of the BZT52C5V6T1G ensures minimal power loss, contributing to the overall efficiency of the application.
  • Surface Mount Device (SMD): As an SMD, this Zener diode allows for automated assembly processes, which can reduce manufacturing time and costs.

Applications

The BZT52C5V6T1G is ideal for a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Automotive electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C5V6T1G is no exception. It is manufactured with the highest quality standards and is subjected to rigorous testing to ensure its performance and reliability.

Environmental Compliance

The BZT52C5V6T1G is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial applications.

With its combination of features, the BZT52C5V6T1G Zener diode from Diodes Incorporated is a versatile and reliable component for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess