EN
  • EN
  • DE

BZT52C47Q-7-F

Part No BZT52C47Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±6.38%
Power - Max 370 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 35 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Other Names 31-BZT52C47Q-7-FTR
Standard Package 3,000
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281069-BZT52C47Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C47Q-7-F CAD Model

Description

Product Overview: BZT52C47Q-7-F by Diodes Incorporated

The BZT52C47Q-7-F is a high-performance surface-mount Zener diode from Diodes Incorporated, meticulously designed for voltage regulation and voltage reference purposes. With its precise 47V Zener voltage and a power dissipation of 410mW, this diode is an excellent choice for a wide array of electronic applications requiring a stable and reliable voltage source.

Key Features

  • Zener Voltage: The BZT52C47Q-7-F offers a nominal Zener voltage of 47 volts, making it suitable for various voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 410mW, this component can withstand moderate levels of power while maintaining its functionality and reliability.
  • Package: Encased in the compact SOD-123 package, the BZT52C47Q-7-F is designed for space-conscious applications, providing excellent performance in a small footprint.
  • Temperature Stability: The diode's operating temperature range of -55°C to 150°C ensures stable performance across a wide range of environmental conditions.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, offering precise voltage control for sensitive electronic circuits.
  • Lead-Free and RoHS Compliant: This product complies with the RoHS directive, making it an environmentally friendly choice that meets current regulatory requirements for lead-free components.

Applications

The BZT52C47Q-7-F Zener diode is versatile and can be used in various electronic devices. It is commonly employed in:

  • Power supply circuits for voltage regulation
  • Consumer electronics for voltage stabilization and protection
  • Telecommunication equipment for consistent voltage reference
  • Industrial control systems requiring precise voltage control

With its robust design and precise voltage regulation capabilities, the BZT52C47Q-7-F from Diodes Incorporated is an essential component for engineers and designers looking to ensure consistent performance in their electronic products. Whether it's for commercial or industrial use, this Zener diode stands out for its reliability, efficiency, and compliance with environmental standards.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,995+ $0.0290 $57.8550
4,855+ $0.0238 $115.5490
7,500+ $0.0231 $173.2500
10,310+ $0.0224 $230.9440
13,370+ $0.0216 $288.7920
17,860+ $0.0194 $346.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,646 pieces
MOQ: 1995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess