EN
  • EN
  • DE

BZT52C2V7-13-F

Part No BZT52C2V7-13-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 2.7 V 500 mW ±7.41% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BZT52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C2V7-13-FDI-ND, -BZT52C2V7-13-FDITR, BZT52C2V7-13-FDI, BZT52C2V7-13-FDITR, BZT52C2V7-13-FDIDKR, -BZT52C2V7-13-FDIDKR, -BZT52C2V7-13-FDICT, BZT52C2V7-13-FDICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865213-BZT52C2V7-13-F
Ultra Librarian 3D Model Ultra Librarian BZT52C2V7-13-F CAD Model

Description

The BZT52C2V7-13-F is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small signal Zener diode offers a 2.7V nominal voltage with a tight tolerance, making it an ideal choice for voltage regulation applications where precision is key. It is designed to fit in space-constrained applications, thanks to its ultra-small surface-mount SOD-123 package.

With its 500mW power dissipation capability, the BZT52C2V7-13-F is capable of handling reasonable amounts of power for its size, which is particularly beneficial in portable electronic devices. This Zener diode is optimized for use in a variety of circuits, including voltage stabilization and clipping circuits, where it provides a stable reference voltage.

The BZT52C2V7-13-F features a non-repetitive peak reverse power dissipation of 40W at a pulse width of 10ms, ensuring that it can withstand transient voltage spikes without damage. The device also offers a low incremental resistance, which results in minimal voltage variation with changes in current. This characteristic makes it exceptionally suitable for applications that require a stable Zener voltage.

Diodes Incorporated has designed the BZT52C2V7-13-F with reliability in mind. It has a wide operating temperature range from -55°C to +150°C, allowing it to function in extreme conditions without performance degradation. Additionally, the device is lead-free, halogen-free, and RoHS compliant, reflecting the company's commitment to environmental sustainability.

The combination of its small size, precise voltage regulation, high power dissipation, and robustness against temperature variations makes the BZT52C2V7-13-F a versatile component suitable for a wide array of electronic applications. From consumer electronics to industrial control systems, this Zener diode is an excellent choice for designers seeking a reliable and compact voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0259 $50.1165
4,695+ $0.0213 $100.0035
7,285+ $0.0206 $150.0710
10,000+ $0.0200 $200.0000
12,955+ $0.0193 $250.0315
17,345+ $0.0173 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,610 pieces
MOQ: 1935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess