EN
  • EN
  • DE

BZT52C16T-7-F

Part No BZT52C16T-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 300MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±6%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 100nA @ 11.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 201786-BZT52C16T-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C16T-7-F CAD Model

Description

Product Overview: BZT52C16T-7-F by Diodes Incorporated

The BZT52C16T-7-F is a high-performance Zener diode, meticulously engineered by Diodes Incorporated to provide precision voltage regulation and protection functionalities in a compact package. This Zener diode is designed to cater to a broad range of electronic applications, particularly where space is at a premium and reliable voltage regulation is paramount.

Key Features

      
  • Voltage Regulation: The BZT52C16T-7-F offers a Zener voltage of 16V, making it suitable for stabilizing voltage in various circuits and protecting sensitive components from potential voltage spikes.
  •   
  • Power Dissipation: With a power dissipation rating of 410mW, this diode can handle a moderate amount of power, ensuring stable performance in typical electronic applications.
  •   
  • Package: Enclosed in the compact SOD-523 package, the BZT52C16T-7-F is optimized for space-saving on printed circuit boards, without compromising on its electrical capabilities.
  •   
  • High Surge Capability: This diode is capable of withstanding surge currents, providing additional protection against transient voltage spikes that can occur in electrical circuits.
  •   
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
  •   
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the BZT52C16T-7-F is lead-free and RoHS compliant, making it suitable for use in eco-friendly applications and markets with strict environmental regulations.

Applications

The BZT52C16T-7-F is versatile and can be integrated into a variety of electronic systems, including:

      
  • Power supply circuits
  •   
  • Consumer electronics
  •   
  • Telecommunication devices
  •   
  • Portable battery-powered devices
  •   
  • Industrial control systems

With its robust design and precise voltage regulation, the BZT52C16T-7-F from Diodes Incorporated is an ideal choice for designers seeking a reliable Zener diode that delivers consistent performance while occupying minimal board space. Whether for voltage stabilization, protection, or reference, this component is designed to meet the stringent demands of modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess