EN
  • EN
  • DE

BSS8402DW

Part No BSS8402DW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description COMPLEMENTARY PAIR ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1154953-BSS8402DW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS8402DW CAD Model

Description

Introducing the BSS8402DW Dual P-Channel Enhancement Mode Field Effect Transistor

Diodes Incorporated presents the BSS8402DW, a high-performance, dual P-Channel MOSFET designed to deliver efficiency and reliability for a variety of applications. This enhancement mode field effect transistor is engineered to provide low on-resistance and a high threshold voltage, making it an ideal choice for power management tasks in compact electronic devices.

Key Features

  • Low On-Resistance: The BSS8402DW boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Dual P-Channel MOSFET: The dual configuration allows for space-saving designs, as two transistors are integrated into a single package, simplifying the circuit layout and reducing component count.
  • High Threshold Voltage: With a high gate threshold voltage, this transistor ensures stable operation, even under fluctuating voltage conditions, enhancing the device's reliability.
  • Surface-Mount Package: Housed in a compact SOT-363 package, the BSS8402DW is suitable for surface-mount technology (SMT), allowing for efficient assembly and miniaturization of PCBs.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and RoHS compliant, minimizing the ecological footprint of the devices it's used in.

Applications

The BSS8402DW is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • Battery-Powered Devices
  • Load/Power Switching
  • Portable Electronics
  • DC/DC Converters

Technical Specifications

With a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -3A, the BSS8402DW is capable of handling moderate power levels. Its low threshold voltage (VGS(th)) ensures that it can be easily controlled by logic-level voltages, making it compatible with a variety of microcontrollers and digital circuits.

For engineers and designers looking for a reliable and efficient solution for their power management needs, the BSS8402DW from Diodes Incorporated offers a compelling combination of performance and practicality. Its technical prowess and design flexibility make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,570+ $0.0319 $50.0830
3,820+ $0.0262 $100.0840
5,910+ $0.0254 $150.1140
8,135+ $0.0246 $200.1210
10,505+ $0.0238 $250.0190
14,085+ $0.0213 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263,580 pieces
MOQ: 1570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess