EN
  • EN
  • DE

BS250P

Part No BS250P
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET P-CH 45V 230MA TO92-3 / Trans MOSFET P-CH 45V 0.23A 3-Pin E-Line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Standard Package 4000
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Bulk
FET Type MOSFET P-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 45V
Current - Continuous Drain (Id) @ 25°C 230mA (Ta)
Rds On (Max) @ Id Vgs 14 Ohm @ 200mA 10V
Vgs(th) (Max) @ Id 3.5V @ 1mA
Input Capacitance (Ciss) @ Vds 60pF @ 10V
Power - Max 700mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package TO-92-3
Catalog P-Channel Standard FETs
Win Source Part Number 079683-BS250P
Popularity Medium
Supply and Demand Status Limited
Family Name BS250P
Introduction Date October 21, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BS250P CAD Model

Description

The BS250P, manufactured by Diodes Incorporated, is a P-Channel enhancement mode Field Effect Transistor (FET) designed for high-speed switching applications. This MOSFET is a versatile component commonly used in power management technology, specifically in low voltage, low current applications. It is housed in a compact TO-92 package, which is well-suited for through-hole PCB mounting, making it a popular choice for hobbyists and professionals alike.

Key Features

  • Device Type: P-Channel MOSFET
  • Package Type: TO-92
  • Drain-Source Voltage (V<sub>DS): -45V
  • Continuous Drain Current (I<sub>D): -230mA
  • Power Dissipation (P<sub>D): 350mW
  • R<sub>DS(on): Low on-resistance
  • Configuration: Single

Product Advantages

The BS250P offers several advantages for circuit designers. Its low on-resistance minimizes losses and improves efficiency, which is crucial in battery-powered devices. The MOSFET's high input impedance ensures minimal gate current, allowing for direct interfacing with microcontrollers and other logic devices without the need for additional buffering.

Due to its P-Channel configuration, the BS250P can be used in load-switching applications where the switch is connected to a positive supply voltage. This allows for simpler drive circuitry compared to N-Channel MOSFETs, as it can be controlled directly from positive logic signals.

Applications

The BS250P is suitable for a diverse range of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Its reliable performance and ease of integration make the BS250P an excellent choice for designers looking to incorporate a dependable P-Channel MOSFET into their electronic projects or commercial products.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5229 $52.2900
235+ $0.4291 $100.8385
365+ $0.4157 $151.7305
500+ $0.4023 $201.1500
645+ $0.3889 $250.8405
865+ $0.3486 $301.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,949 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess