EN
  • EN
  • DE

BCR421UFDQ-7

Part No BCR421UFDQ-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 350MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) -
Voltage - Supply (Max) 18V
Voltage - Output 40V
Current - Output / Channel 350mA
Frequency -
Dimming PWM
Applications Automotive, Lighting, Signage
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6
Base Product Number BCR421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368341-BCR421UFDQ-7
Ultra Librarian 3D Model Ultra Librarian BCR421UFDQ-7 CAD Model

Description

Overview of Product BCR421UFDQ-7 from Diodes Incorporated

The BCR421UFDQ-7 is a high-performance, linear LED driver device designed and manufactured by Diodes Incorporated. It is engineered to provide a constant current output to drive LED strings, ensuring consistent brightness and enhancing the longevity of the LEDs. This driver is an ideal solution for a wide range of lighting applications, from residential and commercial lighting to signage and decorative lighting.

Key Features

  • Constant Current LED Driver: The BCR421UFDQ-7 regulates a continuous current for uniform illumination.
  • Wide Operating Voltage Range: It operates over a broad input voltage range, making it versatile for various applications.
  • Adjustable Output Current: Users can set the output current with an external resistor, which allows for precise control over the LED brightness.
  • Thermal Shutdown Protection: The device includes an integrated feature to protect against overheating, enhancing the reliability and safety of the application.
  • Low-Side Control: As a low-side controlled device, it allows for easier PCB layout and simpler thermal management.
  • Energy Efficient: The BCR421UFDQ-7 is designed for energy efficiency, which can lead to reduced power consumption and lower energy costs.

Applications

The versatility of the BCR421UFDQ-7 makes it suitable for a multitude of LED driving applications, including:

  • Architectural Lighting
  • Channel Letters
  • General Illumination
  • Decorative and Mood Lighting
  • Commercial and Retail Display Lighting

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The BCR421UFDQ-7 adheres to rigorous industry standards and compliances, ensuring reliability and performance consistency. Its compact SOT-89 package allows for easy integration into various design layouts, providing designers with a flexible and dependable LED driving solution.

Overall, the BCR421UFDQ-7 from Diodes Incorporated represents a robust, efficient, and flexible solution for driving LEDs across a myriad of lighting applications. Its ability to provide a stable current in a user-defined manner makes it an excellent choice for designers looking to create innovative lighting solutions with consistent brightness and color.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Aic
Lowest to $0.5556
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2640 $50.1600
465+ $0.2166 $100.7190
715+ $0.2098 $150.0070
985+ $0.2031 $200.0535
1,275+ $0.1963 $250.2825
1,705+ $0.1760 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess