EN
  • EN
  • DE

BCR420UW6-7

Part No BCR420UW6-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED Driver 1.8V/2.5V/3.3V/5V/9V/12V/15V/18V/24V Automotive 6-Pin SOT-26 T/R | IC LED DRIVER SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type Linear
Internal Switch(s) Yes
Voltage - Supply (Minimum) 1.4V
Voltage - Supply (Maximum) 40V
Voltage - Output 40V
Current - Output / Channel 350mA
Dimming PWM
Applications Automotive, Lighting, Signage
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number BCR420
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759204-BCR420UW6-7
Family Name BCR420UW6
Introduction Date April 20, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR420UW6-7 CAD Model

Description

BCR420UW6-7 LED Driver from Diodes Incorporated

The BCR420UW6-7 from Diodes Incorporated is a high-quality, constant current linear LED driver designed to provide stable and reliable performance for a wide range of lighting applications. This LED driver is specifically engineered to maintain a constant current to ensure uniform brightness and enhance the longevity of LEDs in your lighting system.

Key Features

  • Constant Current Output: The BCR420UW6-7 can deliver a continuous current of 150mA, which ensures consistent lighting without flickering, enhancing the visual comfort for users.
  • Wide Operating Voltage: It operates over a wide input voltage range, making it versatile for use in various applications and simplifying the design process for engineers.
  • Low-Side Current Regulation: This feature allows the driver to be used in low voltage LED applications, offering greater flexibility in the design of lighting solutions.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the LED driver from overheating, thus prolonging the lifespan of the product.
  • High Efficiency: With its efficient design, the BCR420UW6-7 minimizes power loss, leading to energy savings and reduced heat generation.
  • SOT-26 Package: The compact SOT-26 package allows for a small PCB footprint, which is ideal for space-constrained applications.

Applications

The BCR420UW6-7 is suitable for a range of LED lighting applications, including:

  • Architectural lighting
  • Decorative and mood lighting
  • Commercial and retail lighting
  • Automotive interior lighting
  • General illumination

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BCR420UW6-7 is no exception. Each LED driver is manufactured to meet high standards of performance and reliability, ensuring that your lighting systems function optimally over time.

With its robust feature set and versatility, the BCR420UW6-7 from Diodes Incorporated stands out as an excellent choice for designers and manufacturers seeking a reliable and efficient solution for their LED driving needs.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0557 $52.7850
120+ $0.8662 $103.9440
180+ $0.8391 $151.0380
250+ $0.8121 $203.0250
320+ $0.7850 $251.2000
430+ $0.7038 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,070 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess