EN
  • EN
  • DE

BCR420UFD-7

Part No BCR420UFD-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 350MA 6DFN / LED Driver IC 1 Output Linear Dimming 350mA U-DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Max) 40V
Voltage - Output 40V
Current - Output / Channel 350mA
Applications Lighting, Signage
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6
Base Product Number BCR420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BCR420UFD-7-ND,BCR420UFD-7DITR,BCR420UFD-7DIDKR,BCR420UFD-7DICT
Standard Package 3,000
Win Source Part Number 964178-BCR420UFD-7
Ultra Librarian 3D Model Ultra Librarian BCR420UFD-7 CAD Model

Description

Product Overview: BCR420UFD-7

The BCR420UFD-7 is a high-quality, versatile LED driver produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to deliver constant current to ensure uniform brightness for LED lighting applications. Its compact size and high efficiency make it an excellent choice for space-constrained applications while providing a reliable solution for driving LEDs.

Key Features

  • Constant Current LED Driver: The BCR420UFD-7 provides a precise and stable current output to drive LEDs, ensuring consistent light output and prolonging the life of the lighting system.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various power supply conditions and making it suitable for diverse applications.
  • Low Saturation Voltage: The low saturation voltage of the BCR420UFD-7 reduces power loss and improves overall efficiency, which is crucial for energy-sensitive designs.
  • Thermal Shutdown Protection: To safeguard the device and the LEDs it drives, the BCR420UFD-7 is equipped with thermal shutdown protection, which prevents damage due to excessive heat.
  • Adjustable Output Current: Users can set the output current with an external resistor, providing flexibility to accommodate different LED configurations and requirements.
  • High Power Dissipation: The device is capable of dissipating a significant amount of power, allowing it to drive higher power LEDs without overheating.

Applications

The BCR420UFD-7 is ideal for a wide range of LED lighting applications, including:

  • Architectural Lighting
  • Decorative and Mood Lighting
  • Commercial and Residential Lighting
  • Automotive Interior Lighting
  • Signage and Channel Letters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BCR420UFD-7 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in various environments. Whether for professional, commercial, or personal applications, the BCR420UFD-7 is a dependable choice that delivers consistent, energy-efficient LED lighting.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess