Diodes Incorporated BAV99R-R High-Speed Switching Diode
The BAV99R-R from Diodes Incorporated is a high-performance, dual-series switching diode encapsulated in a compact SOT-23 package, designed for high-speed switching applications. This diode is characterized by its fast switching speed and low leakage current, making it an ideal choice for a variety of electronic circuits where efficiency and speed are critical.
Key Features
- Package Type: The device comes in a small SOT-23 surface-mount package, which is suitable for automated assembly processes and helps in saving board space.
- Configuration: It features a dual-series diode configuration that allows for the implementation in circuits requiring matched diode pairs.
- High-Speed Operation: The BAV99R-R is designed for fast switching with a reverse recovery time of typically 4 ns, facilitating high-speed operation in digital and switching circuits.
- Low Leakage Current: Exhibits a low leakage current that enhances its efficiency and reliability, particularly in low-power applications.
- Voltage Rating: It has a repetitive peak reverse voltage (VRRM) of 70V, which can accommodate a range of applications in the electronics industry.
- Current Rating: The forward continuous current (IF) is rated at 200 mA, suitable for handling moderate current levels.
- RoHS Compliant: The BAV99R-R is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances.
Applications
The BAV99R-R is versatile and can be used in various applications, such as:
- High-speed switching in digital circuits
- Logic gates
- Wave shaping
- Clamping circuits
- Protection circuits
With its fast switching capabilities and low leakage current, the BAV99R-R from Diodes Incorporated is a reliable and efficient choice for designers looking to optimize the performance of their electronic circuits. Its compact form factor and dual diode configuration make it an excellent option for space-constrained applications requiring high-speed operation.