EN
  • EN
  • DE

BAV74TC

Part No BAV74TC
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Switching 50V 0.15A 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231780-BAV74TC
Popularity Low
Supply and Demand Status Sufficient
Family Name BAV74
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAV74TC CAD Model

Description

Product Overview: BAV74TC from Diodes Incorporated

The BAV74TC is a high-performance, dual-series switching diode, expertly crafted by Diodes Incorporated to cater to a variety of applications demanding efficient and reliable switching capabilities. This component is widely recognized for its compact size and powerful features, making it an ideal choice for high-density circuit designs.

Key Features

  • Diode Configuration: The BAV74TC boasts a dual-series configuration, allowing for efficient switching in both directions within a single package.
  • Low Forward Voltage: With a low forward voltage drop, this diode ensures minimal power loss during operation, enhancing overall system efficiency.
  • Fast Switching Speed: Designed for high-speed switching, the BAV74TC is capable of operating at high frequencies without compromising performance.
  • High Current Capability: This diode can handle a continuous forward current of 200 mA, making it suitable for a wide range of applications.
  • Package: Encased in an SOT-23 package, the BAV74TC is optimized for space-constrained applications and is easy to integrate into various PCB layouts.

Applications

The BAV74TC is versatile and can be used in numerous electronic circuits. It is particularly suitable for high-frequency switching and general-purpose applications, including:

  • Logic circuits
  • Power management systems
  • Signal processing
  • DC-DC converters
  • Telecommunications

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BAV74TC is manufactured with stringent quality control processes, ensuring reliability and performance in even the most demanding environments. Its robust construction ensures a long operational life, providing designers with the confidence to integrate it into critical applications.

Environmental Compliance

The BAV74TC meets various environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an eco-friendly choice for modern electronic designs.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess