EN
  • EN
  • DE

BAV20W-7

Part No BAV20W-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description PWM high-efficiency LED driver control IC. | DIODE GEN PURP 150V 200MA SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Speed Small Signal =
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 100nA at 150V
Capacitance at Vr, F 5pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number BAV20W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752219-BAV20W-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV20W-7 CAD Model

Description

BAV20W-7 High Voltage General Purpose Diode

The BAV20W-7, designed and manufactured by Diodes Incorporated, is a high voltage, general-purpose diode that excels in a wide range of applications. This diode features a fast switching speed and a low leakage current, making it an ideal choice for high-efficiency systems. With its compact SOD-123 package, the BAV20W-7 is optimized for space-constrained applications while still delivering the robust performance expected from Diodes Incorporated products.

Key Features

  • High Voltage Tolerance: The BAV20W-7 is capable of withstanding continuous reverse voltages up to 200V, providing a comfortable margin for applications that experience high voltage transients.
  • Fast Switching Speed: A quick reverse recovery time ensures that the diode can switch between conducting and non-conducting states efficiently, which is critical for high-frequency operations.
  • Low Leakage Current: The minimal leakage current of the BAV20W-7 helps to reduce power loss and enhance the overall efficiency of the electronic system.
  • Thermal Performance: The device is characterized by its ability to operate within a wide temperature range, maintaining stability and reliability even under thermal stress.
  • Surface Mount Package: The SOD-123 package is not only space-saving but also facilitates easier mounting and manufacturing processes, contributing to reduced production costs and time.
  • RoHS Compliant: In line with modern environmental standards, the BAV20W-7 is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components.

Applications

The versatility of the BAV20W-7 allows it to be used in a multitude of applications, including:

  • Switching power supplies
  • Converters
  • High-voltage circuits
  • Steering logic systems
  • Reverse voltage protection circuits

With its combination of high voltage capability, fast switching speeds, and low leakage current, the BAV20W-7 is an excellent choice for designers seeking a reliable diode that meets the stringent requirements of modern electronic devices. Diodes Incorporated's commitment to quality ensures that the BAV20W-7 is a product that can be trusted for performance and longevity.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1160 $58.0000
1,215+ $0.0952 $115.6680
1,880+ $0.0923 $173.5240
2,590+ $0.0893 $231.2870
3,350+ $0.0863 $289.1050
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess