EN
  • EN
  • DE

BAT54

Part No BAT54
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 30V 0.2A Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231576-BAT54
Family Name BAT54
Introduction Date January 17, 1997
ECCN EAR99
Country of Origin China
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT54 CAD Model

Description

The BAT54 is a high-performance Schottky barrier diode from Diodes Incorporated, designed to offer fast switching capabilities and low forward voltage drop. This diode is widely used in various electronic applications where efficiency and power saving are of paramount importance.

Key Features

  • Low Forward Voltage Drop: The BAT54 provides a very low forward voltage drop, which results in reduced power loss and improved efficiency in your circuits.
  • Fast Switching Speed: With its fast switching action, the BAT54 is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • Surface Mount Package: Available in a compact SOT-23 package, the BAT54 is suitable for high-density PCB designs and is easy to integrate into various electronic systems.
  • High Current Capability: Despite its small size, the BAT54 can handle a continuous forward current of up to 200mA, making it suitable for a wide range of applications.
  • Low Capacitance: The diode's low capacitance makes it an excellent choice for RF applications, where it can help to minimize signal distortion and loss.

Applications

The BAT54 Schottky barrier diode is commonly used in:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Charge pump circuits
  • Low voltage rectification
  • High-frequency inverters
  • Signal demodulation

Electrical Characteristics

The BAT54 boasts impressive electrical characteristics that make it an excellent choice for designers. With a peak repetitive reverse voltage (V<sub>RRM) of 30V and a maximum forward voltage (V<sub>F) of 0.32V at 10mA, it is designed to perform reliably in a variety of conditions. Furthermore, its maximum reverse leakage current (I<sub>R) is only 2µA at 25V, which ensures minimal power loss in the reverse direction.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAT54 is no exception. It is produced to meet high-quality standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0130 $50.0500
8,200+ $0.0122 $100.0400
12,715+ $0.0118 $150.0370
18,185+ $0.0110 $200.0350
23,585+ $0.0106 $250.0010
29,705+ $0.0101 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess