EN
  • EN
  • DE

BAS70W-06

Part No BAS70W-06
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151477-BAS70W-06
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70W-06 CAD Model

Description

Introducing the BAS70W-06 Schottky Diode from Diodes Incorporated

The BAS70W-06 is a high-performance Schottky diode designed by the renowned semiconductor manufacturer, Diodes Incorporated. This diode is tailored for applications requiring fast switching and low forward voltage drop. It is a perfect choice for high-frequency rectification and power management in a variety of electronic devices.

Key Features

  • Low Forward Voltage Drop: The BAS70W-06 is engineered to have a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Switching Speed: With its Schottky barrier design, this diode offers rapid switching capabilities, making it ideal for high-frequency applications.
  • Surface Mount Package: It comes in a compact SOT-323 package, which is suitable for automated assembly processes and helps save valuable board space.
  • Lead-Free and RoHS Compliant: Aligning with environmental standards, the BAS70W-06 is lead-free and RoHS compliant, making it an eco-friendly option for electronic designs.
  • Reverse Voltage Protection: This diode can withstand reverse voltages up to 70V, providing reliable protection against voltage spikes and transients.

Applications

The BAS70W-06 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse polarity protection
  • Charge pump circuits
  • RF applications

Technical Specifications

Some of the notable specifications of the BAS70W-06 include a continuous reverse voltage of 70V and a forward current of 70mA. Its junction capacitance is low, which contributes to its high-speed switching performance. The operating junction temperature range is from -55°C to +150°C, ensuring stability and reliability across various environmental conditions.

Conclusion

Whether you are designing power management circuits, portable devices, or any other application that demands high efficiency and reliability, the BAS70W-06 Schottky diode from Diodes Incorporated stands out as a superior choice. Its combination of fast switching, low power loss, and compact form factor make it an essential component for modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,555+ $0.0196 $50.0780
6,215+ $0.0161 $100.0615
9,620+ $0.0156 $150.0720
13,250+ $0.0151 $200.0750
17,125+ $0.0146 $250.0250
22,905+ $0.0131 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess