EN
  • EN
  • DE

BAS70W-05

Part No BAS70W-05
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151475-BAS70W-05
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70W-05 CAD Model

Description

Introducing the BAS70W-05 Schottky Diode from Diodes Incorporated

The BAS70W-05 is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This diode is engineered to offer efficient and fast switching performance with minimal power loss, making it an ideal component for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The BAS70W-05 boasts a low forward voltage drop, which enhances system efficiency by reducing the power dissipation during operation.
  • High-Speed Switching: With its fast switching capabilities, this diode is suitable for high-frequency applications, ensuring quick response times in circuits where timing is critical.
  • Surface-Mount Package: The diode comes in a compact SOT-323 package, which is perfect for space-constrained applications and allows for easy integration into surface-mount technology (SMT) manufacturing processes.
  • Low Capacitance: The BAS70W-05 features low diode capacitance, which is beneficial for high-speed circuits and RF applications where it minimizes signal distortion and preserves signal integrity.
  • Reverse Voltage Protection: With a continuous reverse voltage of 70V, this diode provides reliable protection against reverse bias conditions, ensuring the safety and longevity of the electronic components in a circuit.

Applications

The BAS70W-05 is versatile and can be used in various applications, including:

  • High-speed switching circuits
  • Voltage clamping
  • Protection circuits
  • DC-DC converters
  • Charge storage circuits
  • RF and microwave applications

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The BAS70W-05 is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications in a variety of conditions.

Whether you are designing power management systems, portable devices, or communication equipment, the BAS70W-05 Schottky diode is an excellent choice for enhancing efficiency, speed, and performance in your electronic circuits.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
6,250+ $0.0185 $115.6250
9,745+ $0.0178 $173.4610
13,990+ $0.0166 $232.2340
18,120+ $0.0159 $288.1080
22,730+ $0.0152 $345.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess