EN
  • EN
  • DE

BAS40-04-F

Part No BAS40-04-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 40V 0.2A 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231407-BAS40-04-F
Popularity Low
Supply and Demand Status Balance
Family Name BAS40-04
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BAS40-04-F CAD Model

Description

Diodes Incorporated BAS40-04-F Schottky Diode

The BAS40-04-F from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This surface-mount diode is housed in a small, flat lead SOT-143 package, making it ideal for compact circuit designs where space is at a premium. The BAS40-04-F is optimized for high-speed switching, voltage clamping, and protection circuits in a variety of electronic products.

Key Features:

  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency in its operation, making it suitable for use in power-sensitive circuits.
  • Fast Switching Speed: The BAS40-04-F boasts a fast switching speed, which is critical for applications such as high-frequency inverters, DC-DC converters, and free-wheeling diodes.
  • Surface-Mount Package: The compact SOT-143 package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • High Current Capability: This diode can handle continuous forward current, making it robust for a range of electrical tasks.
  • Low Leakage Current: It has a very low reverse leakage current, which contributes to the overall efficiency and reliability of the circuit.
  • Lead-Free and RoHS Compliant: The BAS40-04-F is environmentally friendly, complying with RoHS regulations, and is completely lead-free, ensuring its suitability for use in a wide range of consumer electronics.

Applications:

The BAS40-04-F is versatile and can be used in various applications, including:

  • High-frequency rectification in switch-mode power supplies (SMPS)
  • Reverse polarity protection
  • Low voltage, high-frequency inverters
  • Small battery chargers
  • Energy harvesting systems
  • Step-down converters

With its combination of high-speed switching, low forward voltage drop, and compact footprint, the BAS40-04-F Schottky diode from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
4,765+ $0.0243 $115.7895
7,145+ $0.0243 $173.6235
10,530+ $0.0219 $230.6070
13,160+ $0.0219 $288.2040
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess