EN
  • EN
  • DE

BAS21TWQ-7

Part No BAS21TWQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 250V 200MA SOT363 / Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 31-BAS21TWQ-7TR,31-BAS21TWQ-7DKR,31-BAS21TWQ-7CT,BAS21TWQ-7-ND
Standard Package 3,000
Win Source Part Number 972617-BAS21TWQ-7
Ultra Librarian 3D Model Ultra Librarian BAS21TWQ-7 CAD Model

Description

Introducing the BAS21TWQ-7 High Voltage Switching Diode from Diodes Incorporated

The BAS21TWQ-7 from Diodes Incorporated is a high-voltage switching diode that seamlessly combines efficiency with reliability. This diode is specially designed for applications requiring a high breakdown voltage, fast switching speeds, and minimal leakage current. The BAS21TWQ-7 is an ideal choice for a wide range of electronic circuits, from power management to high-speed switching applications.

Key Features

  • High Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 250V, the BAS21TWQ-7 is well-suited for circuits that experience high voltage conditions.
  • Speed: The diode offers fast switching with a reverse recovery time (trr) typically less than 50ns, ensuring efficient operation in high-speed switching applications.
  • Low Leakage Current: It exhibits a low leakage current of less than 100nA at 200V, which contributes to the overall energy efficiency of the systems it is used in.
  • Surface Mount Package: Encased in a compact SOT-323 package, the BAS21TWQ-7 is designed for automated surface mount assembly processes, making it easy to integrate into a variety of circuit designs.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is completely lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for electronic devices.
  • Moisture Sensitivity Level: It has a moisture sensitivity level of 1, which ensures that it performs reliably even in humid conditions.

Applications

The BAS21TWQ-7 is versatile and can be used in numerous applications, including but not limited to:

  • Switching power supplies
  • High-speed switching circuits
  • High-voltage inverters
  • Protection circuits
  • Voltage clamping applications
  • Logic systems

With its robust design and superior electrical characteristics, the BAS21TWQ-7 from Diodes Incorporated is a reliable component for designers and engineers looking to enhance the performance and efficiency of their electronic devices. Its small footprint and compliance with environmental standards make it a future-proof choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6262 $50.0960
195+ $0.5139 $100.2105
305+ $0.4978 $151.8290
420+ $0.4817 $202.3140
540+ $0.4657 $251.4780
720+ $0.4175 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess