EN
  • EN
  • DE

BAS16LP-7B

Part No BAS16LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 200MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 1 µA @ 75 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1368267-BAS16LP-7B
Ultra Librarian 3D Model Ultra Librarian BAS16LP-7B CAD Model

Description

Product Overview: BAS16LP-7B - Diodes Incorporated

The BAS16LP-7B from Diodes Incorporated is a high-performance switching diode that offers a blend of compact design and efficient functionality, making it an ideal choice for a wide range of applications. This diode is designed to meet the requirements of modern electronic devices that demand high-speed switching, low capacitance, and space-saving packaging.

Key Features

  • Surface Mount Package: The BAS16LP-7B comes in a small SOT-23 package, which is ideal for automated assembly processes and helps in saving board space in densely packed PCBs.
  • High-Speed Switching: With its fast switching speed, this diode is well-suited for high-frequency applications, ensuring minimal signal distortion and efficient operation.
  • Low Capacitance: The device features a low total capacitance, which is beneficial in RF and high-speed digital circuits where excessive capacitance can impact signal integrity.
  • Low Leakage Current: It exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit by reducing power loss.
  • High Surge Current Capability: The BAS16LP-7B is capable of withstanding high surge currents, providing robust performance during transient conditions.
  • Lead-Free and RoHS Compliant: This diode is manufactured using environmentally friendly materials and complies with the RoHS directive, making it suitable for use in green applications.

Applications

The versatility of the BAS16LP-7B allows it to be used in a variety of applications, including:

  • High-speed switching in logic circuits
  • Power management in portable and battery-powered devices
  • Signal demultiplexing
  • Protection circuits in consumer electronics
  • Charge pump circuits
  • Reverse polarity protection

Reliability and Quality Assurance

Diodes Incorporated is committed to providing high-quality products, and the BAS16LP-7B is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the stringent requirements of industrial, commercial, and consumer applications.

In summary, the BAS16LP-7B switching diode from Diodes Incorporated offers designers a reliable and efficient solution for high-speed switching needs. Its compact footprint, combined with high-speed, low-capacitance, and low-leakage characteristics, make it a versatile component suitable for a multitude of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,920 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess