The B360AF-13 is a robust rectifier diode from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality electronic component is designed to offer efficient and reliable performance in various applications. The B360AF-13 is part of Diodes Incorporated's extensive range of diode products, known for their durability and high standards of manufacturing.
Key Features
- High Current Capability: The B360AF-13 is capable of supporting a high forward surge current, making it suitable for applications that require a high current rating.
- Low Forward Voltage Drop: This diode ensures a low forward voltage drop, which contributes to higher efficiency and reduced power loss in circuits.
- High Reliability: With its robust design, the B360AF-13 offers excellent reliability, which is critical for applications where consistent performance is essential.
- Surface Mount Package: The device comes in a surface-mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
Applications
The B360AF-13 is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Power supply units
- Automotive systems
- Consumer electronics
- Industrial equipment
- Telecommunications infrastructure
Specifications
Parameter
Value
Maximum Recurrent Peak Reverse Voltage
60V
Maximum RMS Voltage
42V
Maximum DC Blocking Voltage
60V
Maximum Average Forward Rectified Current
3.0A
Operating Temperature Range
-55°C to +150°C
Quality and Support
Diodes Incorporated is committed to providing customers with high-quality products. The B360AF-13 is backed by rigorous testing and quality control processes to ensure it meets the industry standards. Technical support and detailed product documentation are available to assist with integration and troubleshooting.