EN
  • EN
  • DE

B340A

Part No B340A
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 3.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1150639-B340A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B340A CAD Model

Description

Introducing Product B340A from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the B340A, a high-quality Schottky barrier rectifier designed for a variety of applications. This product is well-suited for those in need of a reliable component that offers efficient operation and a compact form factor.

Key Features

  • Low Forward Voltage Drop: The B340A boasts a low forward voltage drop, which ensures reduced power loss and higher efficiency during operation. This makes it ideal for use in high-frequency inverters, DC-DC converters, and freewheeling diodes.
  • High Current Capability: With a forward continuous current of 3A, this Schottky rectifier can handle significant current, making it suitable for high-current applications.
  • Power and Space Efficiency: The B340A comes in a compact SMA package, which allows for efficient use of board space without compromising power handling capabilities.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the B340A is no exception. It is designed to meet high reliability standards, ensuring a long operational life and stable performance.
  • RoHS Compliant: In line with environmental standards, the B340A is RoHS compliant, making it a responsible choice for both manufacturers and consumers concerned with ecological impact.

Applications

The versatility of the B340A allows it to be implemented in a wide range of applications, including:

  • Power supply units
  • Automotive applications
  • Portable devices
  • Lighting systems
  • Reverse battery protection circuits

Technical Specifications

The B340A has a maximum repetitive peak reverse voltage of 40V and a forward continuous current of 3A. Its operating junction temperature ranges from -55°C to +150°C, accommodating a broad spectrum of environmental conditions.

Ordering Information

Product B340A can be ordered directly from Diodes Incorporated or through authorized distributors. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

For those in need of a high-performance Schottky barrier rectifier, the B340A from Diodes Incorporated offers an optimal solution that combines efficiency, reliability, and compactness. Its technical excellence and adaptability to various applications make it a valuable component in any electronic system.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,030+ $0.0199 $100.0970
7,775+ $0.0193 $150.0575
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,015 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess