Introducing the B320B-13-7 Schottky Barrier Rectifier from Diodes Incorporated
The B320B-13-7 is a robust Schottky barrier rectifier designed by Diodes Incorporated, renowned for its high efficiency and low power loss characteristics. This component is specifically engineered for applications requiring fast switching and low voltage drop, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Low Forward Voltage Drop: The B320B-13-7 offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system, ensuring a more reliable operation over time.
- High Current Capability: With its ability to handle up to 3A of average rectified output current, this rectifier is suitable for high-current applications.
- Power and Space Efficiency: The device comes in a compact SMC package, which not only saves valuable board space but also provides excellent power density.
- High Surge Capability: It can withstand surge currents, making it resilient against spikes and surges commonly found in power circuits, thus offering better protection for sensitive components downstream.
- Low Power Loss: Its Schottky barrier design minimizes power loss, which is crucial for energy-sensitive designs.
- RoHS Compliant: The B320B-13-7 is fully RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.
Applications
The B320B-13-7 is versatile and can be used in a variety of applications such as:
- Power supply units
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Reverse battery protection
- Automotive applications
Diodes Incorporated's B320B-13-7 Schottky Barrier Rectifier is a testament to the company's commitment to providing high-quality, reliable components. Its combination of efficiency, durability, and compact form factor makes it a superior choice for designers looking to enhance the performance and longevity of their electronic products.
Whether you're designing a power supply, a motor control system, or any other application that demands high-efficiency rectification, the B320B-13-7 is a component that promises to deliver optimal performance while maintaining energy efficiency.