EN
  • EN
  • DE
  • IT

B240S1F-7

Part No B240S1F-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SOD123F / Diode Schottky 40 V 2A Surface Mount SOD-123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 40 V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package SOD-123F
Supplier Device Package SOD-123F
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number B240
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -B240S1F-7DICT,-B240S1F-7DIDKR,-B240S1F-7DITR,B240S1F-7DIDKR,B240S1F-7DITR,B240S1F-7-ND,B240S1F-7DICT
Standard Package 3,000
Win Source Part Number 1324064-B240S1F-7
Ultra Librarian 3D Model Ultra Librarian B240S1F-7 CAD Model

Description

Introducing the B240S1F-7 Schottky Barrier Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the B240S1F-7, a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This power rectifier is a perfect choice for a wide range of electronic circuits, including power supplies, converters, and free-wheeling diodes in switching power sources.

Key Features

  • Low Forward Voltage Drop: The B240S1F-7 ensures efficient operation with a low forward voltage drop, which minimizes power loss and improves overall system efficiency.
  • High Current Capability: With a maximum average rectified current of 2A, this Schottky diode can handle significant current loads, making it suitable for high-power applications.
  • Power Dissipation: The device boasts a power dissipation of 500mW, allowing for effective power handling and thermal management within a circuit.
  • High Surge Capability: This component is capable of withstanding high surge currents, ensuring reliability and robustness under stressful conditions.
  • Low Leakage Current: The B240S1F-7 exhibits low leakage current, which is crucial for maintaining energy efficiency, especially in battery-powered devices.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, meeting the requirements of the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Package and Reliability

The B240S1F-7 is offered in a compact SOD-123F package, which is ideal for space-constrained applications. Its small footprint does not compromise its electrical capabilities and is designed to ensure a reliable connection in a printed circuit board (PCB). The device's package is also characterized by its low thermal resistance, which contributes to its excellent thermal performance and durability.

Applications

Due to its versatile features, the B240S1F-7 is suitable for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Automotive applications
  • Portable devices and battery charging
  • LED lighting

With its combination of efficiency, reliability, and compact design, the B240S1F-7 from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Micro Commercial Co
Interface
Lowest to $0.0880
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1164 $50.0520
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,870+ $0.0776 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess