EN
  • EN
  • DE

B240AQ-13-F

Part No B240AQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 40 V 2A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name B240
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -B240AQ-13-FDICT, B240AQ-13-FDICT, -B240AQ-13-FDIDKR, -B240AQ-13-FDITR, B240AQ-13-FDITR, B240AQ-13-FDIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912405-B240AQ-13-F
Ultra Librarian 3D Model Ultra Librarian B240AQ-13-F CAD Model

Description

Introducing the B240AQ-13-F Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the B240AQ-13-F, a high-performance surface-mount Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This component is an ideal choice for power supply designs where efficiency is of paramount importance.

Product Features:

  • Low Power Loss: With its Schottky barrier design, the B240AQ-13-F ensures minimal voltage drop across the diode, leading to reduced power loss and improved system efficiency. This makes it suitable for high-frequency applications where power conservation is crucial.
  • High Surge Capability: The device can withstand high surge currents without failure, providing robust protection for sensitive electronics against voltage spikes and surges.
  • Lead-Free Finish: The B240AQ-13-F comes with a lead-free finish, making it compliant with current RoHS directives, which aim to reduce hazardous substances in electronic components.
  • Surface-Mount Package: Packaged in a compact SMB (DO-214AA), the B240AQ-13-F is designed for automated assembly processes, ensuring ease of integration into a wide range of electronic circuits.

Electrical Characteristics:

  • Forward Continuous Current: It supports a forward continuous current of up to 2A, suitable for moderate power requirements.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage of 40V, the B240AQ-13-F can handle typical voltage requirements in commercial and industrial electronic systems.
  • Operating Temperature Range: This device operates efficiently over a wide temperature range, from -55°C to 150°C, making it reliable in extreme environmental conditions.

Applications:

The B240AQ-13-F is versatile and can be used in various applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Applications
  • Freewheeling Diodes
  • Polarity Protection Devices

With its superior electrical performance and reliability, the Diodes Incorporated B240AQ-13-F stands out as an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1900 $50.3500
645+ $0.1559 $100.5555
995+ $0.1510 $150.2450
1,370+ $0.1462 $200.2940
1,770+ $0.1413 $250.1010
2,370+ $0.1267 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,880 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess