EN
  • EN
  • DE
  • IT

B160BQ-13-F

Part No B160BQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 60 V 1A Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name B160
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862937-B160BQ-13-F
Ultra Librarian 3D Model Ultra Librarian B160BQ-13-F CAD Model

Description

Product Overview: Diodes Incorporated B160BQ-13-F

The B160BQ-13-F from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is well-suited for use in power supply circuits, DC-DC converters, freewheeling diodes, and reverse battery protection applications.

Key Features

  • Voltage Rating: The B160BQ-13-F has a repetitive peak reverse voltage (VRRM) of 60V, making it suitable for a variety of low to medium voltage applications.
  • Current Capacity: This device can handle an average rectified forward current (IF(AV)) of up to 1A, ensuring compatibility with a range of electronic circuits.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky barrier rectifier ensures high efficiency and minimal power loss during operation.
  • Fast Switching: The fast switching capability of the B160BQ-13-F provides improved performance in applications where switching speed is critical.
  • Thermal Performance: The rectifier's power and thermal characteristics allow for stable operation over a wide temperature range, with an operating junction temperature from -55°C to +150°C.
  • Surface Mount Package: Packaged in a SMB (DO-214AA), the B160BQ-13-F is designed for automated assembly and is ideal for surface mount technology (SMT) processes.

Applications

The B160BQ-13-F is versatile and can be used in a wide array of electronic devices and power systems. Its main applications include:

  • Switching power supplies
  • DC-DC converters
  • Power management systems
  • LED lighting
  • Automotive applications
  • Portable devices and battery-powered equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the B160BQ-13-F is no exception. It is RoHS compliant and meets the stringent requirements for performance and durability. This ensures that the product will function reliably in a variety of conditions and will maintain its performance over a long service life.

With its robust features and versatile applications, the B160BQ-13-F Schottky barrier rectifier is an excellent choice for designers and engineers looking for a reliable and efficient rectification solution.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1447 $50.6450
845+ $0.1188 $100.3860
1,305+ $0.1151 $150.2055
1,800+ $0.1114 $200.5200
2,325+ $0.1076 $250.1700
3,110+ $0.0965 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess