EN
  • EN
  • DE

B130L-13-93-F

Part No B130L-13-93-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Diode Schottky, MBRA130, .35V/ 1A, SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221942-B130L-13-93-F
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian B130L-13-93-F CAD Model

Description

Introducing the B130L-13-93-F Schottky Barrier Rectifier

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the B130L-13-93-F, a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This component is ideal for a wide range of electronic circuits, including power supply, converter, and high-frequency applications.

Key Features

  • Low Forward Voltage Drop: The B130L-13-93-F boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation. This characteristic is particularly beneficial in applications where power conservation is critical.
  • High Current Capability: With its ability to handle a high forward surge current, this rectifier is well-suited for scenarios that may experience momentary overloads, ensuring reliability and robustness.
  • Guard Ring Die Construction: The device features guard ring die construction for transient protection, which provides an added layer of security against voltage spikes, enhancing the longevity and durability of both the rectifier and the overall system.
  • Lead-Free Finish: In compliance with RoHS directives, the B130L-13-93-F has a lead-free finish, making it an environmentally friendly choice for electronic manufacturers looking to minimize their ecological footprint.

Specifications

The B130L-13-93-F operates with a maximum repetitive reverse voltage of 30V and has a forward continuous current of 1A. Its peak forward surge current is capable of reaching up to 40A, showcasing its ability to withstand high current conditions. The rectifier's power dissipation is 410mW, and its operating junction temperature range spans from -65°C to 125°C, ensuring stable performance across various environmental conditions.

Applications

This Schottky barrier rectifier is versatile and can be used in a multitude of applications, such as:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection devices

The B130L-13-93-F from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its superior performance and environmentally conscious design make it an excellent choice for designers and engineers looking to enhance their systems' efficiency and durability.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess