EN
  • EN
  • DE

B120-13-F-GIGA

Part No B120-13-F-GIGA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047338-B120-13-F-GIGA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B120-13-F-GIGA CAD Model

Description

Introducing the B120-13-F-GIGA: A High-Efficiency Rectifier by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the B120-13-F-GIGA, a state-of-the-art surface mount Schottky barrier rectifier designed to meet the rigorous demands of high-frequency and energy-sensitive applications. This component is an ideal choice for power supply designers looking for a combination of low forward voltage drop, high current capability, and superior thermal performance.

Key Features

  • Low Power Loss: The B120-13-F-GIGA boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency, making it an excellent choice for power conversion applications.
  • High Current Capacity: With its robust design, this rectifier can handle a forward continuous current of 1A, supporting applications with higher current requirements.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring reliability and stability in the event of transient voltage spikes.
  • Thermal Performance: The B120-13-F-GIGA is encapsulated in a small, thermally efficient package that aids in heat dissipation, contributing to its overall longevity and performance under varying operational conditions.
  • Lead-Free and RoHS Compliant: Environmentally conscious, this product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it a safe choice for electronic equipment.

Applications

Due to its versatile nature, the B120-13-F-GIGA is suitable for a wide array of applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Polarity protection devices
  • Other power switching applications

Reliability and Quality

Diodes Incorporated is committed to delivering products that surpass industry standards for quality and reliability. The B120-13-F-GIGA is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the highest standards across various conditions and use cases.

Easy Integration

The B120-13-F-GIGA comes in a compact SOD-123FL package, making it easy to integrate into existing and new designs without requiring significant board space. Its surface-mount design simplifies the assembly process, allowing for more streamlined manufacturing and reduced production costs.

With its combination of efficiency, reliability, and ease of use, the B120-13-F-GIGA from Diodes Incorporated stands as a superior choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Toko America Inc.
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess