Product Overview: Diodes Incorporated B1100
The B1100 from Diodes Incorporated is a robust rectifier diode designed to deliver consistent performance for a variety of applications. This component is a part of the B-series of bridge rectifiers that are renowned for their reliability and efficiency in converting alternating current (AC) to direct current (DC). With its compact design and high power efficiency, the B1100 is an excellent choice for designers looking to maximize functionality in limited spaces.
Key Specifications
- Model Number: B1100
- Package: Molded plastic over the junction area
- Peak Repetitive Reverse Voltage: 100V
- Average Rectified Output Current: 1.0A at TA = 40°C
- Forward Voltage Drop: Low, providing increased efficiency
- Operating Temperature Range: -55°C to +150°C
- Mounting Type: Through-hole
Product Features
The B1100 is encapsulated in a durable package that ensures protection against environmental factors and mechanical stress. It features high surge current capability, which is essential for handling overvoltage conditions. The low forward voltage drop contributes to its high efficiency, making it suitable for high-frequency rectification and power supplies where energy conservation is crucial.
This diode's high reverse voltage capability ensures that it can handle spikes and surges without failure, providing a reliable solution for critical applications. Its through-hole mounting design allows for easy installation on printed circuit boards, making it a versatile component for both prototyping and mass production.
Applications
The B1100 is widely used in a range of electronic devices and systems. Its primary applications include power supplies, adapters, lighting systems, and other consumer electronics that require rectification. Its robust design also makes it suitable for industrial and automotive environments where reliability is of the utmost importance.
Quality and Compliance
Diodes Incorporated is committed to providing high-quality products that meet rigorous industry standards. The B1100 complies with RoHS and Green standards, ensuring that it is both environmentally friendly and safe for use in a wide array of electronic products.