The AZ809NSTR-G1 is a cutting-edge microprocessor supervisory circuit brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to monitor the power supplies in microprocessor and digital systems, providing a significant layer of protection against power failures and ensuring the reliable operation of the system.
Key Features
- Precision Voltage Monitoring: The AZ809NSTR-G1 offers precise voltage threshold monitoring, ensuring that the system is protected from undervoltage conditions that could potentially cause data loss or damage to the system components.
- Manual Reset Input: This feature allows the user to manually trigger a system reset, providing additional control over the system's operation and recovery from fault conditions.
- Low Power Consumption: The device is designed for low power consumption, making it an ideal choice for power-sensitive applications.
- Reset Time Delay: The circuit includes a built-in delay feature, which ensures that the system has sufficient time to stabilize before it returns to operation after a reset.
- High Accuracy: With its high accuracy in monitoring the supply voltage, the AZ809NSTR-G1 ensures that the system operates within safe voltage levels, enhancing the overall stability and reliability of the system.
Applications
The AZ809NSTR-G1 is versatile and can be used in a variety of applications. It is particularly suitable for:
- Computers and Computer Peripherals
- Embedded Systems
- Portable/Battery-powered Equipment
- Industrial Controllers
- Intelligent Instruments
Technical Specifications
The device comes in a compact SOT-23 package and is characterized by the following specifications:
- Supply Voltage Range: 1.2V to 5.5V
- Operating Temperature: -40°C to +85°C
- Reset Threshold Options: Available in standard voltages
- Output Type: Active Low, Push-Pull
With its robust feature set and Diodes Incorporated's reputation for quality, the AZ809NSTR-G1 is a reliable and efficient solution for system voltage supervision. It is an essential component for designers looking to enhance system integrity and prevent data corruption due to power anomalies.