EN
  • EN
  • DE

AZ431AK-A

Part No AZ431AK-A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 36V 100mA 5-Pin SOT-25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221872-AZ431AK-A
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date November 22, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ431AK-A CAD Model

Description

Diodes Incorporated AZ431AK-A Adjustable Precision Shunt Regulator

The AZ431AK-A from Diodes Incorporated is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capabilities. This precision regulator is a versatile component that can be used in a wide range of applications including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with the use of two external resistors.
  • Low Dynamic Output Impedance: Its dynamic output impedance of 0.2 ohms ensures stable voltage regulation against load variations.
  • High Precision: The AZ431AK-A boasts a precision reference voltage with a typical stability of ±0.5% at 25°C, and ±1% over the full temperature range of -40°C to +85°C.
  • High Current Capability: It can handle continuous output currents up to 100mA, making it suitable for a variety of demanding applications.
  • Surface-Mount Package: The regulator is available in a small outline, surface-mount SOT-23 package, making it ideal for space-constrained applications.

Applications

The AZ431AK-A's versatility makes it suitable for a variety of applications. It can be used as a replacement for zener diodes in many applications requiring an improvement in zener performance. It's also well-suited for use in power supplies where it can act as a reliable reference and regulator. Additionally, its precision and stability make it ideal for voltage monitoring applications in complex systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the AZ431AK-A is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance in even the most demanding conditions. Whether for industrial, commercial, or consumer applications, the AZ431AK-A adjustable precision shunt regulator is a dependable choice for designers looking for a combination of flexibility, accuracy, and stability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,060 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess