The AZ23C27Q-7-F is a high-performance, dual zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is specifically engineered to provide precise voltage regulation and is commonly used in a wide range of electronic applications for its reliability and efficiency.
Key Features
- Dual Zener Diodes: This product consists of two zener diodes in a common-anode configuration, offering flexibility in circuit design and space-saving on the PCB.
- Power Dissipation: With a power dissipation of 300mW, the AZ23C27Q-7-F can withstand moderate levels of power without compromising performance.
- Zener Voltage: The zener voltage is rated at 27V, making it suitable for voltage regulation in a variety of circuits that operate within this voltage range.
- Package: Enclosed in a small SOT-23 package, the device is ideal for compact designs where space is at a premium.
- High Stability: The zener diodes offer excellent stability and a low tolerance, ensuring consistent performance and reliable operation.
- RoHS Compliant: The AZ23C27Q-7-F adheres to RoHS standards, minimizing the environmental impact by excluding hazardous substances.
Applications
The versatility of the AZ23C27Q-7-F allows it to be used in various applications, including:
- Power supply circuits
- Voltage reference
- Surge protection
- Consumer electronics
- Telecommunications
Product Specifications
| Parameter |
Value |
| Package Type |
SOT-23 |
| Power Dissipation (Pd) |
300mW |
| Zener Voltage (Vz) |
27V |
| Operating Temperature Range |
-55°C to +150°C |
| Compliance |
RoHS |
In conclusion, the AZ23C27Q-7-F from Diodes Incorporated is a robust and efficient solution for voltage regulation needs in a variety of electronic applications. Its dual diode configuration, high power dissipation, and compact form factor make it a versatile choice for designers looking to optimize their circuit designs.