EN
  • EN
  • DE

AZ23C20-7-G-89

Part No AZ23C20-7-G-89
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 221837-AZ23C20-7-G-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C20-7-G-89 CAD Model

Description

Introducing the AZ23C20-7-G-89 Zener Diode from Diodes Incorporated

The AZ23C20-7-G-89 is a high-quality Zener diode from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision electronic component is designed to provide excellent voltage regulation with a nominal Zener voltage of 20 volts. It is an essential device for a multitude of applications where voltage stabilization is crucial.

Key Features

  • Zener Voltage (VZ): 20V
  • Package: The AZ23C20-7-G-89 comes in a convenient SOT-23 package, which is not only compact but also suitable for automated assembly processes.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode is capable of handling significant power levels, making it suitable for a wide range of electrical circuits.
  • Dual Diodes: This component features dual Zener diodes, which are internally connected in series. This allows for bidirectional voltage regulation, providing flexibility in circuit design.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and consistent performance across various devices.
  • Operating Temperature: The AZ23C20-7-G-89 can operate over a wide temperature range from -55°C to +150°C, making it reliable in extreme environmental conditions.
  • Green Device: Designated with a "G" in its part number, this product is RoHS compliant and free from hazardous substances, reflecting Diodes Incorporated's commitment to environmental sustainability.

Applications

The AZ23C20-7-G-89 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

With its robust design and precise voltage control, the AZ23C20-7-G-89 from Diodes Incorporated is an ideal choice for designers and engineers looking to enhance the reliability and performance of their electronic systems. Whether for commercial products or sophisticated industrial equipment, this Zener diode stands out with its exceptional quality and efficiency.

You May Also Be Interested in

Vishay
Lowest to $0.2021
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Vishay
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess