EN
  • EN
  • DE

AUR9802BGQR

Part No AUR9802BGQR
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 227452-AUR9802BGQR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUR9802BGQR CAD Model

Description

  

Product Overview: AUR9802BGQR from Diodes Incorporated

  

The AUR9802BGQR is a high-performance, feature-rich integrated circuit from Diodes Incorporated, designed to cater to a wide range of power management applications. This versatile chip is particularly suitable for portable and mobile devices, where efficient power regulation is crucial to prolong battery life and ensure consistent performance.

  

Key Features

  
        
  • High Efficiency: The AUR9802BGQR is engineered to provide excellent power conversion efficiency, which is vital for minimizing energy loss and heat generation in compact electronic devices.
  •     
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing designers to optimize board space without compromising on functionality.
  •     
  • Advanced Protection: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under various conditions and safeguarding against potential damage.
  •     
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing greater flexibility and compatibility with different components.
  •   
  

Applications

  

The AUR9802BGQR is well-suited for a variety of applications, including but not limited to:

  
        
  • Smartphones and Tablets
  •     
  • Portable Media Players
  •     
  • Handheld Gaming Consoles
  •     
  • Wearable Technology
  •     
  • GPS Devices
  •   
  

Technical Specifications

            Parameter      Value              Package Type      QFN              Input Voltage Range      2.7V to 5.5V              Output Voltage Range      Adjustable              Switching Frequency      Up to 3MHz              Operating Temperature      -40°C to 85°C        

For detailed information, datasheets, and support resources, customers should visit the official Diodes Incorporated website or contact their sales representative. The AUR9802BGQR is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

CISCO
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
Fairchild/ON Semiconductor
Need more? Email Us
NEC
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess