EN
  • EN
  • DE

ATS276H-PL-B

Part No ATS276H-PL-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 400mA Latch 5V/9V/12V/15V/18V 4-Pin SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 221667-ATS276H-PL-B
Popularity Low
Supply and Demand Status Balance
Family Name ATS276
Introduction Date November 26, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATS276H-PL-B CAD Model

Description

The ATS276H-PL-B is a state-of-the-art Hall Effect sensor IC designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This sensor is engineered to detect magnetic fields with high precision and is commonly used in various applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Sensitivity: The ATS276H-PL-B is equipped with a high-sensitivity Hall Effect sensor that can detect even the slightest changes in magnetic fields, making it ideal for applications requiring accurate position sensing.
  • Advanced Chopper Stabilization: This feature ensures stable operation over a wide temperature range and minimizes signal drift, which is critical for consistent and reliable sensor performance.
  • Dual Output Channels: The sensor provides two independent output signals for detecting both north and south magnetic poles, offering versatility in design and application.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 3.5V to 20V, accommodating various system design requirements.
  • Robust Package: Housed in a small and robust PL-B package, the ATS276H-PL-B is designed for space-constrained applications and ensures durability even in harsh environments.
  • Low Power Consumption: With its energy-efficient design, the sensor is suitable for battery-powered applications, helping to extend the life of the product.

Applications

The versatility of the ATS276H-PL-B Hall Effect sensor allows it to be used in a wide range of applications, including but not limited to:

  • Automotive position sensing
  • Motor speed and position detection
  • Proximity detection in consumer electronics
  • Industrial equipment safety and control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ATS276H-PL-B is built with stringent quality control measures, ensuring that each sensor meets the company's high standards for reliability and performance. With its robust design and precise sensing capabilities, the ATS276H-PL-B from Diodes Incorporated is an excellent choice for designers looking for a reliable Hall Effect sensor solution.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess